Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-119-01-L-D

Description
Win Source Part Number: 1290490-SSQ-119-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 38 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-119
Request a Quote Datasheet
Description
Win Source Part Number: 1290490-SSQ-119-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 38 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1290490-SSQ-119-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1290490-SSQ-119-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1290490-SSQ-119-01-L-D
Win Source Part Number: 1290490-SSQ-119-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 38 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-119

Win Source Part Number: 1290490-SSQ-119-01-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 38
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-119

Buy Now Datasheet
IC & Component Sockets - SSQ-119-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-119-01-L-D
IC & Component Sockets SSQ-119-01-L-D
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1290490-SSQ-119-01-L-D SSQ-119-01-L-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IC & Component Sockets
Product Type IC Headers IC Socket; IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV13405F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102690-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 TH - 10153520-2033006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details