Samtec Inc. PCB Sockets SSQ-118-03-T-D

Description
Samtec SSQ-118-03-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-118-03-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800956 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800956
PCB Sockets 1800956
Samtec SSQ-118-03-T-D PCB Socket

Samtec SSQ-118-03-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800696 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800696
PCB Sockets 1800696
Samtec SSQ-118-03-T-D PCB Socket

Samtec SSQ-118-03-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-118-03-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-118-03-T-D
Pin & Socket Connectors SSQ-118-03-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8618 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8618
Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8618
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 36Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 68AJ2195 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 2Row, 2.54Mm Rohs Compliant Samtec
68AJ2195
Connector, Rcpt, 36Pos, 2Row, 2.54Mm Rohs Compliant Samtec 68AJ2195
CONNECTOR, RCPT, 36POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 36POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-118-03-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-118-03-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-118-03-T-D
CONN RCPT 36POS 0.1 TIN PCB

CONN RCPT 36POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800956 SSQ-118-03-T-D 11P8618 68AJ2195 SSQ-118-03-T-D
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 36Pos, 2Row, 2.54Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products