Samtec Inc. PCB Sockets SSQ-118-03-G-S

Description
Samtec SSQ-118-03-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-118-03-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079067 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079067
PCB Sockets 2079067
Samtec SSQ-118-03-G-S PCB Socket

Samtec SSQ-118-03-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-118-03-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-118-03-G-S
Pin & Socket Connectors SSQ-118-03-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Rcpt, 18Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P8612 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P8612
Connector, Rcpt, 18Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P8612
CONNECTOR, RCPT, 18POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079067 SSQ-118-03-G-S 11P8612
Product Name PCB Sockets Pin & Socket Connectors Connector, Rcpt, 18Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details