Samtec Inc. Electronic Connector SSQ-116-03-G-S

Description
CONN RCPT 16POS 0.1 GOLD PCB Product overview: SSQ-116-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-116-03-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 16POS 0.1 GOLD PCB Product overview: SSQ-116-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-116-03-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSQ-116-03-G-S
Electronic Connector 315-SSQ-116-03-G-S
CONN RCPT 16POS 0.1 GOLD PCB Product overview: SSQ-116-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-116-03-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.1 GOLD PCB Product overview: SSQ-116-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-116-03-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSQ-116-03-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-116-03-G-S
Pin & Socket Connectors SSQ-116-03-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 2079054 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079054
PCB Sockets 2079054
Samtec SSQ-116-03-G-S PCB Socket

Samtec SSQ-116-03-G-S PCB Socket

Supplier's Site
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P8557 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P8557
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P8557
CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 85AC2199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
85AC2199
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 85AC2199
CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SSQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SSQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-116-03-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-116-03-G-S
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSQ-116-03-G-S SSQ-116-03-G-S 2079054 11P8557 85AC2199 SSQ-116-03-G-S
Product Name Electronic Connector Pin & Socket Connectors PCB Sockets Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Through hole Through Hole Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 6.3 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 32.513-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 231-2305/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers