Samtec Inc. Connector, Receptacle, 28 Position, 2Row, 2.54Mm; Connector Systems Samtec SSQ-114-23-G-D-RA

Description
CONNECTOR, RECEPTACLE, 28 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 28 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 81P9413, features 28 positions arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for board-to-board applications and is suitable for through-hole mounting in a right-angle configuration. The connector is constructed with a LCP insulator that meets UL 94 VO flammability standards and has contacts made from phosphor bronze. Various lead styles are available, including options for standard and low insertion force. The connector is RoHS compliant, ensuring it meets environmental regulations. It is important to note that the connector has specific tolerances for pushout force and allowable bow and sway, which may be relevant for applications requiring precise mechanical performance.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 81P9413, features 28 positions arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for board-to-board applications and is suitable for through-hole mounting in a right-angle configuration. The connector is constructed with a LCP insulator that meets UL 94 VO flammability standards and has contacts made from phosphor bronze. Various lead styles are available, including options for standard and low insertion force. The connector is RoHS compliant, ensuring it meets environmental regulations. It is important to note that the connector has specific tolerances for pushout force and allowable bow and sway, which may be relevant for applications requiring precise mechanical performance.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 28 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P9413 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 28 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P9413
Connector, Receptacle, 28 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P9413
CONNECTOR, RECEPTACLE, 28 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 28 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P9413
Product Name Connector, Receptacle, 28 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket - FBSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details