Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-114-01-G-T

Description
CONN RCPT 42POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 42POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-114-01-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-114-01-G-T
CONN RCPT 42POS 0.1 GOLD PCB

CONN RCPT 42POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 81P9322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
81P9322
Connector, Receptacle, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 81P9322
CONNECTOR, RECEPTACLE, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSQ-114-01-G-T 81P9322
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details