Samtec Inc. IC & Component Sockets SSQ-113-01-S-T-LL

Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet
Description
Variable Height PCB Header Strips, 0.100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-113-01-S-T-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-113-01-S-T-LL
IC & Component Sockets SSQ-113-01-S-T-LL
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1290087-SSQ-113-01-S-T-LL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1290087-SSQ-113-01-S-T-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1290087-SSQ-113-01-S-T-LL
Win Source Part Number: 1290087-SSQ-113-01-S -T-LL Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 39 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-113

Win Source Part Number: 1290087-SSQ-113-01-S-T-LL
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 39
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-113

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-113-01-S-T-LL 1290087-SSQ-113-01-S-T-LL
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2829 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details