Samtec Inc. Pin & Socket Connectors SSQ-112-23-G-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-112-23-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-112-23-G-S
Pin & Socket Connectors SSQ-112-23-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSQ-112-23-G-S
Electronic Connector 315-SSQ-112-23-G-S
CONN RCPT 12POS 0.1 GOLD PCB Product overview: SSQ-112-23-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-112-23-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 GOLD PCB Product overview: SSQ-112-23-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-112-23-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec - 81P9184 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec
81P9184
Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec 81P9184
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-112-23-G-S 315-SSQ-112-23-G-S 81P9184
Product Name Pin & Socket Connectors Electronic Connector Connector, Rcpt, 12Pos, 1Row, 2.54Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data