Samtec Inc. Pin & Socket Connectors SSQ-112-01-S-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-112-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-112-01-S-S
Pin & Socket Connectors SSQ-112-01-S-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-112-01-S-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-112-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-112-01-S-S
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8426 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8426
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8426
CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-112-01-S-S SSQ-112-01-S-S 11P8426
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data