Samtec Inc. PCB Sockets SSQ-112-01-G-D

Description
Samtec SSQ-112-01-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-112-01-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079027 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079027
PCB Sockets 2079027
Samtec SSQ-112-01-G-D PCB Socket

Samtec SSQ-112-01-G-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-112-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-112-01-G-D
Pin & Socket Connectors SSQ-112-01-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-112-01-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-112-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-112-01-G-D
CONN RCPT 24POS 0.1 GOLD PCB

CONN RCPT 24POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8423 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8423
Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8423
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079027 SSQ-112-01-G-D SSQ-112-01-G-D 11P8423
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® - 10065491-007TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
PCB Headers - 147101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details