Samtec Inc. IC & Component Sockets SSQ-112-01-F-S-LL

Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1290002-SSQ-112-01-F-S-LL is a rectangular connector designed for through-hole mounting. It features a single row with 12 positions and utilizes a forked contact type. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with a gold plating finish on the mating surface and tin on the post. This connector has a voltage rating of 465 VAC and 655 VDC, and it operates effectively within a temperature range of -55 °C to +125 °C. The current rating is 6.3 A per pin when two pins are powered. The connector is suitable for board-to-board or cable applications and is available in bulk packaging. It is lead-free solderable with specific options for different lead styles. The connector's dimensions include a contact length of 0.104 inches and an insulation height of 0.335 inches.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1290002-SSQ-112-01-F-S-LL is a rectangular connector designed for through-hole mounting. It features a single row with 12 positions and utilizes a forked contact type. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with a gold plating finish on the mating surface and tin on the post. This connector has a voltage rating of 465 VAC and 655 VDC, and it operates effectively within a temperature range of -55 °C to +125 °C. The current rating is 6.3 A per pin when two pins are powered. The connector is suitable for board-to-board or cable applications and is available in bulk packaging. It is lead-free solderable with specific options for different lead styles. The connector's dimensions include a contact length of 0.104 inches and an insulation height of 0.335 inches.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-112-01-F-S-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-112-01-F-S-LL
IC & Component Sockets SSQ-112-01-F-S-LL
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1290002-SSQ-112-01-F-S-LL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1290002-SSQ-112-01-F-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1290002-SSQ-112-01-F-S-LL
Win Source Part Number: 1290002-SSQ-112-01-F -S-LL Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 12 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-112

Win Source Part Number: 1290002-SSQ-112-01-F-S-LL
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-112

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-112-01-F-S-LL 1290002-SSQ-112-01-F-S-LL
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 Ultra Low Profile - 10129206-1201101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MS11205M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details