Samtec Inc. Pin & Socket Connectors SSQ-110-03-F-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-110-03-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-110-03-F-S
Pin & Socket Connectors SSQ-110-03-F-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Samtec - 81P8890 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Samtec
81P8890
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Samtec 81P8890
CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSQ-110-03-F-S 81P8890
Product Name Pin & Socket Connectors Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Headers - 1730945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details