Samtec Inc. Pin & Socket Connectors SSQ-110-02-S-D-LL

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-110-02-S-D-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-110-02-S-D-LL
Pin & Socket Connectors SSQ-110-02-S-D-LL
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-110-02-S-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-110-02-S-D-LL
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 81P8863 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
81P8863
Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 81P8863
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-110-02-S-D-LL SSQ-110-02-S-D-LL 81P8863
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10073599-132LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers