Samtec Inc. Pin & Socket Connectors SSQ-108-23-F-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-108-23-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-108-23-F-S
Pin & Socket Connectors SSQ-108-23-F-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSQ-108-23-F-S
Electronic Connector 315-SSQ-108-23-F-S
CONN RCPT 8POS 0.1 GOLD PCB Product overview: SSQ-108-23-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-108-23-F-S can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.1 GOLD PCB Product overview: SSQ-108-23-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-108-23-F-S can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 1800686 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800686
PCB Sockets 1800686
Samtec SSQ-108-23-F-S PCB Socket

Samtec SSQ-108-23-F-S PCB Socket

Supplier's Site
PCB Sockets - 1801076 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801076
PCB Sockets 1801076
Samtec SSQ-108-23-F-S PCB Socket

Samtec SSQ-108-23-F-S PCB Socket

Supplier's Site
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec - 81P8688 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec
81P8688
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec 81P8688
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-108-23-F-S 315-SSQ-108-23-F-S 1800686 81P8688
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details