Samtec Inc. Pin & Socket Connectors SSQ-108-02-G-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-108-02-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-108-02-G-S
Pin & Socket Connectors SSQ-108-02-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 2081824 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081824
PCB Sockets 2081824
Samtec SSQ-108-02-G-S PCB Socket

Samtec SSQ-108-02-G-S PCB Socket

Supplier's Site
Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8317 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8317
Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8317
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec - 49AJ4106 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec
49AJ4106
Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec 49AJ4106
CONN, RCPT, 8POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

CONN, RCPT, 8POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-108-02-G-S 2081824 11P8317 49AJ4106
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Conn, Rcpt, 8Pos, 1Row, 2.54Mm Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products