Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-108-01-S-T

Description
Win Source Part Number: 1289698-SSQ-108-01-S -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 24 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-108
Request a Quote Datasheet
Description
Win Source Part Number: 1289698-SSQ-108-01-S -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 24 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1289698-SSQ-108-01-S-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1289698-SSQ-108-01-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1289698-SSQ-108-01-S-T
Win Source Part Number: 1289698-SSQ-108-01-S -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 24 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-108

Win Source Part Number: 1289698-SSQ-108-01-S-T
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 24
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-108

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1289698-SSQ-108-01-S-T
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Rectangular Connector Accessories - 1011-227-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details