Samtec Inc. PCB Sockets SSQ-106-02-T-D-RA

Description
Samtec SSQ-106-02-T-D-RA PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-106-02-T-D-RA PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981571
PCB Sockets 1981571
Samtec SSQ-106-02-T-D-RA PCB Socket

Samtec SSQ-106-02-T-D-RA PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-106-02-T-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-106-02-T-D-RA
Pin & Socket Connectors SSQ-106-02-T-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-106-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-106-02-T-D-RA
CONN RCPT 12POS 0.1 TIN PCB R/A

CONN RCPT 12POS 0.1 TIN PCB R/A

Supplier's Site
Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8264 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8264
Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8264
CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, R/a Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 69AJ1037 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec
69AJ1037
Conn, R/a Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec 69AJ1037
CONN, R/A RCPT, 12POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONN, R/A RCPT, 12POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981571 SSQ-106-02-T-D-RA SSQ-106-02-T-D-RA 11P8264 69AJ1037
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Conn, R/a Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec
Geometry Right Angle; Right angle
Termination Through hole Solder
Mounting Through hole Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details