Samtec Inc. Pin & Socket Connectors SSQ-106-01-F-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-106-01-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-106-01-F-S
Pin & Socket Connectors SSQ-106-01-F-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-106-01-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-106-01-F-S
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site
Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec - 40P3607 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
40P3607
Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec 40P3607
BTB CONN, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

BTB CONN, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-106-01-F-S SSQ-106-01-F-S 40P3607
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data