The Connector, Rcpt, 5Pos, 1Row, 2.54Mm (part number 11P8241) is a through-hole receptacle connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and includes five contacts arranged in a single row. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a maximum contact resistance of 10 mΩ and supports a voltage rating of 550 VAC when mated with compatible connectors. The current rating per contact varies with ambient temperature, reaching up to 7.6A at 20°C when mated with TSW connectors. The connector is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It is designed to mate with various connector types, including TSW, MTSW, and others in the series. The product is available in multiple lead styles and plating options, allowing for customization based on specific project requirements.
CONN RCPT 5POS 0.1 GOLD PCB Product overview: SSQ-105-03-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-105-03-G-S can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 5POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSQ-105-03-G-S | SSQ-105-03-G-S | 11P8241 | SSQ-105-03-G-S |
| Product Name | Electronic Connector | Pin & Socket Connectors | Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | ||
| Current Rating | 6.3 amps |