Samtec SSQ-105-03-G-D PCB Socket
Samtec SSQ-105-03-G-D PCB Socket
CONN RCPT 10POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSQ-105-03-G-D | 1801058 | SSQ-105-03-G-D | 11P8239 | 49AJ4102 | 680-SSQ-105-03-G-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Conn, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec | 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | ||||
| Mounting | Through hole | Through Hole | Through Hole Mount |