Samtec Inc. Pin & Socket Connectors SSQ-105-01-S-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-105-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-105-01-S-D
Pin & Socket Connectors SSQ-105-01-S-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Rectangular Connectors - SSQ-105-01-S-D - 897757-SSQ-105-01-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSQ-105-01-S-D
897757-SSQ-105-01-S-D
Rectangular Connectors - SSQ-105-01-S-D 897757-SSQ-105-01-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 897757-SSQ-105-01-S- D Series: SSQ Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897757-SSQ-105-01-S-D
Series: SSQ
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-SSQ-105-01-S-D
Electronic Connector 315-SSQ-105-01-S-D
CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSQ-105-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-105-01-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD PCB Product overview: SSQ-105-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-105-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Tiger Buy Socket Strip With Square Tails, 0.100
Chicago, IL, United States
Tiger Buy Socket Strip With Square Tails, 0.100" Pitch Rohs Compliant Samtec
11P8223
Tiger Buy Socket Strip With Square Tails, 0.100" Pitch Rohs Compliant Samtec 11P8223
Tiger Buy Socket Strip with Square Tails, 0.100" Pitch RoHS Compliant: Yes

Tiger Buy Socket Strip with Square Tails, 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-105-01-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-105-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-105-01-S-D
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-105-01-S-D 897757-SSQ-105-01-S-D 315-SSQ-105-01-S-D 11P8223 SSQ-105-01-S-D
Product Name Pin & Socket Connectors Rectangular Connectors - SSQ-105-01-S-D Electronic Connector Tiger Buy Socket Strip With Square Tails, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1215-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details