CONN RCPT 5POS 0.1 GOLD PCB Product overview: SSQ-105-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-105-01-G-S can be used for catalog matching and distributor lookup.
Samtec SSQ-105-01-G-S PCB Socket
Samtec SSQ-105-01-G-S PCB Socket
CONNECTOR, SOCKET, 5 POSITION, 2.54MM; Connector Systems:Board-to-Boa
BTB CONN, RCPT, 5POS, 1ROW, 2.54MM ROHS COMPLIANT: YES
CONN RCPT 5POS 0.1 GOLD PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSQ-105-01-G-S | 315-SSQ-105-01-G-S | 1800675 | 11P8222 | 68AJ2187 | SSQ-105-01-G-S |
| Product Name | Pin & Socket Connectors | Electronic Connector | PCB Sockets | Connector, Socket, 5 Position, 2.54Mm; Connector Systems Samtec | Btb Conn, Rcpt, 5Pos, 1Row, 2.54Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | 465 to 655 volts | |||
| Current Rating | 6.3 amps | |||||
| Geometry | Straight; Straight |