Samtec Inc. PCB Sockets SSQ-104-02-T-D

Description
Samtec SSQ-104-02-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-104-02-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081782 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081782
PCB Sockets 2081782
Samtec SSQ-104-02-T-D PCB Socket

Samtec SSQ-104-02-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-104-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-104-02-T-D
Pin & Socket Connectors SSQ-104-02-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8205 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8205
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8205
CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-104-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-104-02-T-D
CONN RCPT 8POS 0.1 TIN PCB

CONN RCPT 8POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081782 SSQ-104-02-T-D 11P8205 SSQ-104-02-T-D
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details