Samtec Inc. Pin & Socket Connectors SSQ-104-02-T-D-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSQ-104-02-T-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-104-02-T-D-RA
Pin & Socket Connectors SSQ-104-02-T-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSQ-104-02-T-D-RA
Electronic Connector 315-SSQ-104-02-T-D-RA
CONN RCPT 8POS 0.1 TIN PCB R/A Product overview: SSQ-104-02-T-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-104-02-T-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.1 TIN PCB R/A Product overview: SSQ-104-02-T-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-104-02-T-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 2081783 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081783
PCB Sockets 2081783
Samtec SSQ-104-02-T-D-RA PCB Socket

Samtec SSQ-104-02-T-D-RA PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-104-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-104-02-T-D-RA
CONN RCPT 8POS 0.1 TIN PCB R/A

CONN RCPT 8POS 0.1 TIN PCB R/A

Supplier's Site
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8206 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8206
Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8206
CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSQ-104-02-T-D-RA 315-SSQ-104-02-T-D-RA 2081783 SSQ-104-02-T-D-RA 11P8206
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Termination Solder Through hole Solder
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 6.3 amps
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details