Samtec Inc. PCB Sockets SSQ-102-02-G-S

Description
Samtec SSQ-102-02-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-102-02-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081761 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081761
PCB Sockets 2081761
Samtec SSQ-102-02-G-S PCB Socket

Samtec SSQ-102-02-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-102-02-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-102-02-G-S
Pin & Socket Connectors SSQ-102-02-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8142
Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8142
CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-102-02-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-102-02-G-S
CONN RCPT 2POS 0.1 GOLD PCB

CONN RCPT 2POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081761 SSQ-102-02-G-S 11P8142 SSQ-102-02-G-S
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
8+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10842F2-01-327-01-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
XG4 Flat Cable Connectors - XG4C-1431 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers