Samtec Inc. PCB Sockets SSQ-102-02-G-D

Description
Samtec SSQ-102-02-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-102-02-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081760 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081760
PCB Sockets 2081760
Samtec SSQ-102-02-G-D PCB Socket

Samtec SSQ-102-02-G-D PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-102-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-102-02-G-D
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P8140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P8140
Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P8140
CONNECTOR, RECEPTACLE, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081760 SSQ-102-02-G-D 11P8140
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Through hole Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data