Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-101-21-L-D

Description
Win Source Part Number: 1289156-SSQ-101-21-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 2 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-101
Request a Quote Datasheet
Description
Win Source Part Number: 1289156-SSQ-101-21-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 2 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1289156-SSQ-101-21-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1289156-SSQ-101-21-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1289156-SSQ-101-21-L-D
Win Source Part Number: 1289156-SSQ-101-21-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 2 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-101

Win Source Part Number: 1289156-SSQ-101-21-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 2
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1289156-SSQ-101-21-L-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FS11205F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102589-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details