Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-150-L-DH

Description
CONN RCPT 100P 0.1 GOLD SMD R/A
Datasheet
Description
CONN RCPT 100P 0.1 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-150-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-150-L-DH
CONN RCPT 100P 0.1 GOLD SMD R/A

CONN RCPT 100P 0.1 GOLD SMD R/A

Supplier's Site
Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec - 11P8111 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec
11P8111
Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec 11P8111
BOARD-BOARD CONNECTOR, SOCKET, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 100WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-150-L-DH 11P8111
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 100Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data