Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-140-S-DV-LC-P

Description
CONN RCPT 80POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 80POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-140-S-DV-LC-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-140-S-DV-LC-P
CONN RCPT 80POS 0.1 GOLD SMD

CONN RCPT 80POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 40AC5856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
40AC5856
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 40AC5856
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-140-S-DV-LC-P 40AC5856
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details