The Socket, 2.54mm, SMT, 1x36Way (part number 11P8097) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row containing 36 contacts. It features a surface mount design and is constructed from phosphor bronze, ensuring durability and reliability. The product is RoHS compliant, making it suitable for environmentally conscious projects. The socket has a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the insertion depth varies depending on the configuration. This socket is compatible with various mating connectors, including TSW, MTSW, and TST series, providing flexibility in design. It is also available with different plating options and configurations, such as alignment pins and locking clips, upon request.
SOCKET, 2.54MM, SMT, 1X36WAY; Connector Systems:Board-to-Boa
CONN RCPT 36POS 0.1 GOLD SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11P8097 | SSM-136-L-SV |
| Product Name | Socket, 2.54Mm, Smt, 1X36Way; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Termination | Solder |