Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-135-L-DH

Description
CONN RCPT 70POS 0.1 GOLD SMD R/A
Datasheet
Description
CONN RCPT 70POS 0.1 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-135-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-135-L-DH
CONN RCPT 70POS 0.1 GOLD SMD R/A

CONN RCPT 70POS 0.1 GOLD SMD R/A

Supplier's Site
Board-Board Connector, Socket, 70Way, 2Row; Connector Systems Samtec - 11P8086 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 70Way, 2Row; Connector Systems Samtec
11P8086
Board-Board Connector, Socket, 70Way, 2Row; Connector Systems Samtec 11P8086
BOARD-BOARD CONNECTOR, SOCKET, 70WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 70WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-135-L-DH 11P8086
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 70Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details