Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-134-L-SV

Description
CONN RCPT 34POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 34POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-134-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-134-L-SV
CONN RCPT 34POS 0.1 GOLD SMD

CONN RCPT 34POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 1X34Way; Connector Systems Samtec - 11P8081 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 1X34Way; Connector Systems Samtec
11P8081
Socket, 2.54Mm, Smt, 1X34Way; Connector Systems Samtec 11P8081
SOCKET, 2.54MM, SMT, 1X34WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 1X34WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-134-L-SV 11P8081
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 1X34Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data