Samtec Inc. Socket, 2.54Mm, Smt, R/a, 2X32Way; Connector Systems Samtec SSM-132-L-DH

Description
SOCKET, 2.54MM, SMT, R/A, 2X32WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, SMT, R/A, 2X32WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Smt, R/a, 2X32Way; Connector Systems Samtec - 11P8064 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, R/a, 2X32Way; Connector Systems Samtec
11P8064
Socket, 2.54Mm, Smt, R/a, 2X32Way; Connector Systems Samtec 11P8064
SOCKET, 2.54MM, SMT, R/A, 2X32WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, R/A, 2X32WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-132-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-132-L-DH
CONN RCPT .100" 64POS DUAL HORZ

CONN RCPT .100" 64POS DUAL HORZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P8064 SSM-132-L-DH
Product Name Socket, 2.54Mm, Smt, R/a, 2X32Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Right Angle Surface Mount, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 511686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details