Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-131-L-SH

Description
CONN RCPT 31POS 0.1 GOLD SMD R/A
Datasheet
Description
CONN RCPT 31POS 0.1 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-131-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-131-L-SH
CONN RCPT 31POS 0.1 GOLD SMD R/A

CONN RCPT 31POS 0.1 GOLD SMD R/A

Supplier's Site
Socket, 2.54Mm, Smt, R/a, 1X31Way; Connector Systems Samtec - 81P7342 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, R/a, 1X31Way; Connector Systems Samtec
81P7342
Socket, 2.54Mm, Smt, R/a, 1X31Way; Connector Systems Samtec 81P7342
SOCKET, 2.54MM, SMT, R/A, 1X31WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, R/A, 1X31WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-131-L-SH 81P7342
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, R/a, 1X31Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details