Samtec Inc. SMD Electronic Connector SSM-130-S-SV

Description
CONN RCPT 30POS 0.1 GOLD SMD Product overview: SSM-130-S-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-130-S-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 30POS 0.1 GOLD SMD Product overview: SSM-130-S-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-130-S-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSM-130-S-SV
SMD Electronic Connector 315-SSM-130-S-SV
CONN RCPT 30POS 0.1 GOLD SMD Product overview: SSM-130-S-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-130-S-SV can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.1 GOLD SMD Product overview: SSM-130-S-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-130-S-SV can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - SSM-130-S-SV - 897693-SSM-130-S-SV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSM-130-S-SV
897693-SSM-130-S-SV
Rectangular Connectors - SSM-130-S-SV 897693-SSM-130-S-SV
Manufacturer: Samtec Inc. Win Source Part Number: 897693-SSM-130-S-SV Series: SSM Operating Temperature Range: -55°C ~ 125°C Features: 30 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold Package: Bulk Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897693-SSM-130-S-SV
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold
Package: Bulk
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-130-S-SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-130-S-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-130-S-SV
CONN RCPT 30POS 0.1 GOLD SMD

CONN RCPT 30POS 0.1 GOLD SMD

Supplier's Site
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec
11P8060
Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec 11P8060
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes

Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSM-130-S-SV 897693-SSM-130-S-SV SSM-130-S-SV 11P8060
Product Name SMD Electronic Connector Rectangular Connectors - SSM-130-S-SV Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10073599-124LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers
Male connector/plug - 721-602/114-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
3 suppliers