Samtec Inc. Pin & Socket Connectors SSM-130-L-DV-LC

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-130-L-DV-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-130-L-DV-LC
Pin & Socket Connectors SSM-130-L-DV-LC
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-130-L-DV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-130-L-DV-LC
CONN RCPT 60POS 0.1 GOLD SMD

CONN RCPT 60POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P7280 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P7280
Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P7280
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-130-L-DV-LC SSM-130-L-DV-LC 81P7280
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details