Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-129-S-SV-LC

Description
CONN RCPT 29POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 29POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-129-S-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-129-S-SV-LC
CONN RCPT 29POS 0.1 GOLD SMD

CONN RCPT 29POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 29 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P7253 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 29 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P7253
Connector, Receptacle, 29 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P7253
CONNECTOR, RECEPTACLE, 29 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 29 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-129-S-SV-LC 81P7253
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 29 Contacts, 1 Row, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data