Samtec Inc. Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec SSM-127-SM-DV-LC

Description
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. It supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for high mating cycles and is lead-free solderable, making it a robust choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. It supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is suitable for high mating cycles and is lead-free solderable, making it a robust choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P7174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P7174
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P7174
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P7174
Product Name Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data