Samtec Inc. Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec SSM-127-S-DV-LC

Description
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P7170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P7170
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P7170
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P7170
Product Name Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data