Samtec Inc. Pin & Socket Connectors SSM-127-L-DV

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, SMT, 2x27 Way from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 54 contacts arranged in two rows, making it suitable for high-density connections. The contact material is phosphor bronze, and the product is RoHS compliant. The socket supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The insertion depth varies depending on the configuration, and it is compatible with various mating connectors in the SSM series. The product is also lead-free solderable, ensuring compliance with modern manufacturing standards.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, SMT, 2x27 Way from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 54 contacts arranged in two rows, making it suitable for high-density connections. The contact material is phosphor bronze, and the product is RoHS compliant. The socket supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The insertion depth varies depending on the configuration, and it is compatible with various mating connectors in the SSM series. The product is also lead-free solderable, ensuring compliance with modern manufacturing standards.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-127-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-127-L-DV
Pin & Socket Connectors SSM-127-L-DV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Socket, 2.54Mm, Smt, 2X27Way; Connector Systems Samtec - 11P8035 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X27Way; Connector Systems Samtec
11P8035
Socket, 2.54Mm, Smt, 2X27Way; Connector Systems Samtec 11P8035
SOCKET, 2.54MM, SMT, 2X27WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X27WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-127-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-127-L-DV
CONN RCPT 54POS 0.1 GOLD SMD

CONN RCPT 54POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-127-L-DV 11P8035 SSM-127-L-DV
Product Name Pin & Socket Connectors Socket, 2.54Mm, Smt, 2X27Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A28759-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details