Samtec Inc. Dual Electronic Connector SSM-127-L-DH

Description
CONN RCPT .100" 54POS DUAL HORZ Product overview: SSM-127-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-127-L-DH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT .100" 54POS DUAL HORZ Product overview: SSM-127-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-127-L-DH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Electronic Connector
315-SSM-127-L-DH
Dual Electronic Connector 315-SSM-127-L-DH
CONN RCPT .100" 54POS DUAL HORZ Product overview: SSM-127-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-127-L-DH can be used for catalog matching and distributor lookup.

CONN RCPT .100" 54POS DUAL HORZ Product overview: SSM-127-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-127-L-DH can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-127-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-127-L-DH
CONN RCPT 54POS 0.1 GOLD SMD R/A

CONN RCPT 54POS 0.1 GOLD SMD R/A

Supplier's Site
Socket, 2.54Mm, Smt, R/a, 2X27Way; Connector Systems Samtec - 11P8034 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, R/a, 2X27Way; Connector Systems Samtec
11P8034
Socket, 2.54Mm, Smt, R/a, 2X27Way; Connector Systems Samtec 11P8034
SOCKET, 2.54MM, SMT, R/A, 2X27WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, R/A, 2X27WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSM-127-L-DH SSM-127-L-DH 11P8034
Product Name Dual Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, R/a, 2X27Way; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details