Samtec Inc. Electronic Connector SSM-126-L-SH

Description
CONN RCPT .100" 26POS SNGL HORZ Product overview: SSM-126-L-SH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-126-L-SH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT .100" 26POS SNGL HORZ Product overview: SSM-126-L-SH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-126-L-SH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSM-126-L-SH
Electronic Connector 315-SSM-126-L-SH
CONN RCPT .100" 26POS SNGL HORZ Product overview: SSM-126-L-SH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-126-L-SH can be used for catalog matching and distributor lookup.

CONN RCPT .100" 26POS SNGL HORZ Product overview: SSM-126-L-SH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-126-L-SH can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-126-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-126-L-SH
CONN RCPT 26POS 0.1 GOLD SMD R/A

CONN RCPT 26POS 0.1 GOLD SMD R/A

Supplier's Site
Socket, 2.54Mm, Smt, R/a, 1X26Way; Connector Systems Samtec - 11P8028 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, R/a, 1X26Way; Connector Systems Samtec
11P8028
Socket, 2.54Mm, Smt, R/a, 1X26Way; Connector Systems Samtec 11P8028
SOCKET, 2.54MM, SMT, R/A, 1X26WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, R/A, 1X26WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSM-126-L-SH SSM-126-L-SH 11P8028
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, R/a, 1X26Way; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
2+4 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10242F1-02-327-02-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details