The Connector, Receptacle, part number 81P7012, features 50 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is part of the SSM series and is RoHS compliant. The connector is constructed from black liquid crystal polymer with contacts made of phosphor bronze, offering a current rating of 5.2 A per pin (with 2 pins powered) and a voltage rating of 405 VAC / 572 VDC. It operates effectively within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The connector supports high mating cycles and is suitable for various applications, including board-to-board connections. It is also lead-free solderable and features coplanarity specifications for reliable assembly.
CONN RCPT 50POS 0.1 GOLD SMD
CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-125-LM-DV-P | 81P7012 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Termination | Solder | |
| Mounting | Surface Mount | Surface Mount |