Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-124-S-DV-LC-K

Description
CONN RCPT 48POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 48POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-124-S-DV-LC-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-124-S-DV-LC-K
CONN RCPT 48POS 0.1 GOLD SMD

CONN RCPT 48POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 81P6905 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
81P6905
Connector, Receptacle, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 81P6905
CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-124-S-DV-LC-K 81P6905
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Headers, Male Pins - A28548-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details