Samtec Inc. Pin & Socket Connectors SSM-124-L-DV

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-124-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-124-L-DV
Pin & Socket Connectors SSM-124-L-DV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSM-124-L-DV
SMD Electronic Connector 315-SSM-124-L-DV
CONN RCPT 48POS 0.1 GOLD SMD Product overview: SSM-124-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-124-L-DV can be used for catalog matching and distributor lookup.

CONN RCPT 48POS 0.1 GOLD SMD Product overview: SSM-124-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-124-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-124-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-124-L-DV
CONN RCPT 48POS 0.1 GOLD SMD

CONN RCPT 48POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 2X24Way; Connector Systems Samtec - 11P8011 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X24Way; Connector Systems Samtec
11P8011
Socket, 2.54Mm, Smt, 2X24Way; Connector Systems Samtec 11P8011
SOCKET, 2.54MM, SMT, 2X24WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X24WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-124-L-DV 315-SSM-124-L-DV SSM-124-L-DV 11P8011
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 2X24Way; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 36-1204-ND - DigiKey
Keystone Electronics Corp.
View Details
3 suppliers
PCB Headers - 5473150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details