Samtec Inc. SMD Electronic Connector SSM-122-L-DV

Description
CONN RCPT 44POS 0.1 GOLD SMD Product overview: SSM-122-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-122-L-DV can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 44POS 0.1 GOLD SMD Product overview: SSM-122-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-122-L-DV can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, SMT, 2x22 Way (part number 11P7996) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 44 contacts arranged in two rows, making it suitable for various electronic configurations. The connector is surface mount and constructed from phosphor bronze, ensuring durability and reliability. It is RoHS compliant, indicating it meets environmental standards. The product supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the connector is lead-free solderable. This socket is compatible with multiple mating connectors, enhancing its versatility in design applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, SMT, 2x22 Way (part number 11P7996) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 44 contacts arranged in two rows, making it suitable for various electronic configurations. The connector is surface mount and constructed from phosphor bronze, ensuring durability and reliability. It is RoHS compliant, indicating it meets environmental standards. The product supports a current rating of 5.2 A per pin and a voltage rating of 405 VAC / 572 VDC. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the connector is lead-free solderable. This socket is compatible with multiple mating connectors, enhancing its versatility in design applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSM-122-L-DV
SMD Electronic Connector 315-SSM-122-L-DV
CONN RCPT 44POS 0.1 GOLD SMD Product overview: SSM-122-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-122-L-DV can be used for catalog matching and distributor lookup.

CONN RCPT 44POS 0.1 GOLD SMD Product overview: SSM-122-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-122-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, Smt, 2X22Way; Connector Systems Samtec - 11P7996 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X22Way; Connector Systems Samtec
11P7996
Socket, 2.54Mm, Smt, 2X22Way; Connector Systems Samtec 11P7996
SOCKET, 2.54MM, SMT, 2X22WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X22WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SSM-122-L-DV 11P7996
Product Name SMD Electronic Connector Socket, 2.54Mm, Smt, 2X22Way; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data