Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-122-L-DV-BE-K

Description
CONN RCPT 44POS 0.1 GOLD SMD
Datasheet
Description
CONN RCPT 44POS 0.1 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-122-L-DV-BE-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-122-L-DV-BE-K
CONN RCPT 44POS 0.1 GOLD SMD

CONN RCPT 44POS 0.1 GOLD SMD

Supplier's Site
Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 40AC5832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
40AC5832
Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 40AC5832
CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-122-L-DV-BE-K 40AC5832
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 24AC1395 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Mounting Through Hole Mount
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details