Samtec Inc. SMD Electronic Connector SSM-121-L-SV

Description
CONN RCPT 21POS 0.1 GOLD SMD Product overview: SSM-121-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-121-L-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 21POS 0.1 GOLD SMD Product overview: SSM-121-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-121-L-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SSM-121-L-SV
SMD Electronic Connector 315-SSM-121-L-SV
CONN RCPT 21POS 0.1 GOLD SMD Product overview: SSM-121-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-121-L-SV can be used for catalog matching and distributor lookup.

CONN RCPT 21POS 0.1 GOLD SMD Product overview: SSM-121-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-121-L-SV can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, Smt, 1X21Way; Connector Systems Samtec - 11P7991 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 1X21Way; Connector Systems Samtec
11P7991
Socket, 2.54Mm, Smt, 1X21Way; Connector Systems Samtec 11P7991
SOCKET, 2.54MM, SMT, 1X21WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 1X21WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-121-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-121-L-SV
CONN RCPT 21POS 0.1 GOLD SMD

CONN RCPT 21POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSM-121-L-SV 11P7991 SSM-121-L-SV
Product Name SMD Electronic Connector Socket, 2.54Mm, Smt, 1X21Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN3B4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Rectangular Connector Accessories - A111781-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers