Samtec Inc. Pin & Socket Connectors SSM-120-S-SH-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-120-S-SH-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-120-S-SH-TR
Pin & Socket Connectors SSM-120-S-SH-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
81P6601
Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec 81P6601
Surface Mount PCB Socket Strips, 0.100" pitch

Surface Mount PCB Socket Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSM-120-S-SH-TR 81P6601
Product Name Pin & Socket Connectors Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details