Manufacturer: Samtec Inc.
Win Source Part Number: 807592-SSM-120-S-DV-
Packaging: Reel
Number of Positions: 40
Mounting Style: SMD
Features: Pick and Place
Connector Type: Receptacle, Bottom Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 405VAC, 572VDC
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 125
Current Rating (Amps): 5.2A per Contact
CONN RCPT 40POS 0.1 GOLD SMD Product overview: SSM-120-S-DV-BE-K-TR
CONN RCPT 40POS 0.1 GOLD SMD
Surface Mount PCB Socket Strips, 0.100" pitch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 807592-SSM-120-S-DV-BE-K-TR | 315-SSM-120-S-DV-BE-K-TR | SSM-120-S-DV-BE-K-TR | 81P6576 |
| Product Name | Rectangular Connectors - SSM-120-S-DV-BE-K-TR | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Surface Mount Pcb Socket Strips, 0.100" Pitch Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Termination | Solder | Solder | Solder | |
| Mounting | SMD | Surface Mount |